IEC - TR 60286-3-4
Packaging of components for automatic handling – Part 3-4: Packaging of surface mount components on continuous embossed tapes for Auto Loading Feeder
| Organization: | IEC |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 60286 considers the proposed requirements for emboss taping for the Auto Loading Feeder mechanism to mount electric components without leads or with stump type leads used for electric circuits. This document is applicable to the embossed carrier tape, with single round sprocket holes, with tape pitches of 2 mm or more (nominal tape width: 8 mm only) among the tapes of Type 2a in IEC 60286-3.
Document History