DSF/PREN IEC 60512-27-200

Connectors for electrical and electronic equipment – Tests and measurements – Part 27-200: Additional specifications for signal integrity tests up to 2 000 MHz on IEC 60603-7 series connectors – Tests 27a to 27g

inactive
Organization: DS
Status: inactive
Page Count: 28
scope:

This part of IEC 60512 covers additional, supplemental test method specifications to extend the upper frequency for the test connectors and associated indirect-reference test fixtures used in the signal integrity and transmission performance tests specified in IEC 60512-27-100. In support of de-embedded crosstalk and related transmission requirements specified in IEC 60603-7-81, for frequencies up to 2000 MHz, these supplemental specifications extend the upper test frequency from IEC 60512-27-100 up to 500 MHz to the upper test frequency of IEC 60512-28-100 up to 2000 MHz. This standard covers measurements of connector signal integrity and transmission performance of 8-pole connector types defined in these published connector series standards: IEC 60603-7-2 IEC 60603-7-3 IEC 60603-7-4 IEC 60603-7-5 IEC 60603-7-41 IEC 60603-7-51 IEC 60603-7-81

Document History

November 8, 2022
Connectors for electrical and electronic equipment – Tests and measurements – Part 27-200: Additional specifications for signal integrity tests up to 2 000 MHz on IEC 60603-7 series connectors – Tests 27a to 27g
IEC 60512-27-200:2022 is primarily intended for use in signal integrity and transmission performance testing up to 2 000 MHz of IEC 60603-7 series 8-way connector type IEC 60603‑7‑81, according to...
DSF/PREN IEC 60512-27-200
Connectors for electrical and electronic equipment – Tests and measurements – Part 27-200: Additional specifications for signal integrity tests up to 2 000 MHz on IEC 60603-7 series connectors – Tests 27a to 27g
This part of IEC 60512 covers additional, supplemental test method specifications to extend the upper frequency for the test connectors and associated indirect-reference test fixtures used in the...
Advertisement