DS/EN IEC 60512-27-200
Connectors for electrical and electronic equipment – Tests and measurements – Part 27-200: Additional specifications for signal integrity tests up to 2 000 MHz on IEC 60603-7 series connectors – Tests 27a to 27g
| Organization: | DS |
| Publication Date: | 8 November 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
IEC 60512-27-200:2022 is primarily intended for use in signal integrity and transmission performance testing up to 2 000 MHz of IEC 60603-7 series 8-way connector type IEC 60603‑7‑81, according to connector test method IEC 60512‑28‑100. This part of IEC 60512 covers additional, supplemental test method specifications to extend the upper frequency for the test connectors and associated indirect-reference test fixtures used in the signal integrity and transmission performance tests specified in IEC 60512‑27‑100. In support of de-embedded crosstalk and related transmission requirements specified in IEC 60603‑7‑81, for frequencies up to 2 000 MHz, these supplemental specifications extend the upper test frequency from IEC 60512‑27‑100 up to 500 MHz to the upper test frequency of IEC 60512‑28‑100 up to 2 000 MHz. This document covers measurements of connector signal integrity and transmission performance of 8-way connector types defined in these published connector series standards: - IEC 60603‑7‑2 - IEC 60603‑7‑3 - IEC 60603‑7‑4 - IEC 60603‑7‑5 - IEC 60603‑7‑41 - IEC 60603‑7‑51 - IEC 60603‑7‑81. This document covers respective performance test procedures of connector signal integrity and transmission performance defined in these published connector test method series standards: - IEC 60512‑26‑100 - IEC 60512‑27‑100 - IEC 60512‑28‑100.
Document History