DSF/IEC TS 62351-100-6 ED1

Power systems management and associated information exchange – Data and communications security – Part 100-6: Conformance testing for IEC 62351-6

inactive
Organization: DS
Status: inactive
Page Count: 35
scope:

This technical specification, which is part of the IEC 62351 suite of standards, describes test cases for interoperability conformance testing of data and communication security for telecontrol equipment, Substation Automation Systems [SAS] and telecontrol systems which implement IEC /TS62351-6. The tests described in this part do not evaluate the security of the implementation. Thus, citing conformance to this part shall not imply that any particular security level has been achieved by the corresponding product, or by the system in which it is used. The goal of this part of IEC 62351 is to enable interoperability by providing a standard method of testing protocol implementations, but it does not guarantee the full interoperability of devices. It is expected that using this specification during testing will minimize the risk of non- interoperability. Additional testing and assurance measures will be required to verify that a particular implementation of IEC/TC 62351-6 has correctly implemented all of the security functions and that they can be assured to be present in all delivered products. This topic is covered in other IEC standards, for example IEC 62443. The scope is to specify common available procedures and definitions for conformance and/or interoperability testing of the IEC 62351-6, the IEC 61850-8-1, IEC 61850-9-2 and also their recommendations over the IEC 62351-3 for profiles including TCP/IP and IEC 62351-4 for profiles including MMS. These are the security extensions for IEC 61850 and derivatives to enable unambiguous and standardized evaluation of IEC/TS 62351-6 and its companion standards protocol implementations.

Document History

October 5, 2022
Power systems management and associated information exchange – Data and communication security – Part 100-6: Cybersecurity conformance testing for IEC 61850-8-1 and IEC 61850-9-2
IEC TS 62351-100-6:2022 (E), which is a technical specification, is part of the IEC 62351 suite of standards, which describes test cases for interoperability conformance testing of data and...
DSF/IEC TS 62351-100-6 ED1
Power systems management and associated information exchange – Data and communications security – Part 100-6: Conformance testing for IEC 62351-6
This technical specification, which is part of the IEC 62351 suite of standards, describes test cases for interoperability conformance testing of data and communication security for telecontrol...
Advertisement