DS/IEC TS 62351-100-6
Power systems management and associated information exchange – Data and communication security – Part 100-6: Cybersecurity conformance testing for IEC 61850-8-1 and IEC 61850-9-2
| Organization: | DS |
| Publication Date: | 5 October 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
IEC TS 62351-100-6:2022 (E), which is a technical specification, is part of the IEC 62351 suite of standards, which describes test cases for interoperability conformance testing of data and communication security for Substation Automation Systems [SAS] and telecontrol systems which implement IEC TS 62351-6. The tests described in this part do not evaluate the security of the implementation. Thus, citing conformance to this part does not imply that any particular security level has been achieved by the corresponding product, or by the system in which it is used. The goal of this part of IEC 62351 is to enable interoperability by providing a standard method of testing protocol implementations, but it does not guarantee the full interoperability of devices. It is expected that using this specification during testing will minimize the risk of non-interoperability
Document History