DIN EN ISO 10619-2

Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2021)

active, Most Current
Organization: DIN
Publication Date: 1 October 2021
Status: active
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

DIN EN ISO 10619-2
October 1, 2021
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2021)
A description is not available for this item.
February 1, 2020
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/DIS 10619-2:2020); German and English version prEN ISO 10619-2:2020
A description is not available for this item.
May 1, 2018
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2017)
This document specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius...
October 1, 2017
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/FDIS 10619-2:2017); German and English version prEN ISO 10619-2:2017
A description is not available for this item.
October 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2011)
This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a...
March 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2011)
A description is not available for this item.
Advertisement