DIN EN ISO 10619-2

Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius at sub-ambient temperatures.

Method A is suitable for non-collapsible rubber and plastics hoses and tubing with a bore of up to and including 25mm. This method provides a means of measuring the stiffness of the hose or tubing when the temperature is reduced from a standard laboratory temperature.

Method B is suitable for rubber and plastics hoses and tubing with a bore of up to 100 mm and provides a means of assessing the flexibility of the hose or tubing when bent around a mandrel at a specified sub-ambient temperature. It can also be used as a routine quality control test.

Method C is suitable for rubber and plastics hoses and tubing with a bore of 100 mm and greater. This method provides a means of measuring the stiffness of the hose and tubing at sub-ambient temperatures. This is only suitable for hoses and tubing which are non-collapsible.

Document History

October 1, 2021
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2021)
A description is not available for this item.
February 1, 2020
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/DIS 10619-2:2020); German and English version prEN ISO 10619-2:2020
A description is not available for this item.
May 1, 2018
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2017)
This document specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius...
October 1, 2017
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/FDIS 10619-2:2017); German and English version prEN ISO 10619-2:2017
A description is not available for this item.
DIN EN ISO 10619-2
October 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2011)
This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a...
March 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2011)
A description is not available for this item.

References

Advertisement