GMNA - 9986315
Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat
| Organization: | GMNA |
| Publication Date: | 1 October 2021 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the qualification and performance requirements for exterior, one component (1K) waterborne basecoat and two component (2K) solventborne clearcoat topcoats that perform over bake latitude of (82 to 135) °C ((180 to 275) °F).
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Basecoat components of these systems are typically 1K waterborne acrylic or urethane. Clearcoat components of these systems are flexible, 2K solventborne urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable and are approved for use only with combinations of basecoat/clearcoat of the total paint system, which was used in qualification testing.
Specified herein are material requirements per the Manufacturing Engineering (ME) Vehicle Systems - Paint Materials and Facilities group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.
Symbols.
None.
Applicability.
These topcoats can be used on heat-sensitive plastics, flexible or rigid plastic parts.
Note: All Thermoplastic Polyolefin (TPO) substrates using 9986315 must be primed with a GMW18417 or GMW18418 adhesion promoter or flame treatment per GMW16133.
Remarks.
None.
Document History