GMNA - 9986315

Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2016
Status: active
Page Count: 4
scope:

This specification covers the qualification and performance requirements for exterior, one component (1K) waterborne basecoat and two component (2K) solventborne clearcoat topcoats that perform over bake latitude of 82 °C to 135 °C (180 °F to 275 °F).

Material Description. Basecoat components of these systems are typically 1K waterborne acrylic or urethane. Clearcoat components of these systems are flexible, 2K solventborne urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable, and are approved for use only with combinations of basecoat/clearcoat of the total paint system, which was used in qualification testing.

Specified herein are material requirements per the Manufacturing Engineering (ME) Vehicle Systems - Paint Materials and Facilities group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.

Symbols. Not applicable.

Applicability. These topcoats can be used on heat-sensitive plastics, flexible or rigid plastic parts.

Note: All Thermoplastic Polyolefin (TPO) substrates using 9986315 must be primed with a 9984905 or 9984908 adhesion promoter or flame treatment per GMW16133.

Remarks. Not applicable.

Document History

March 1, 2022
Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) waterborne basecoat and two component (2K) solventborne clearcoat topcoats that perform over...
October 1, 2021
Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) waterborne basecoat and two component (2K) solventborne clearcoat topcoats that perform over...
9986315
February 1, 2016
Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) waterborne basecoat and two component (2K) solventborne clearcoat topcoats that perform over...
February 1, 2014
Topcoat System, Low Bake 1K Waterborne Basecoat / 2K Solvent Borne Clearcoat
A description is not available for this item.
December 1, 2009
Topcoat System, Low Bake 1K Waterborne Basecoat / 2K Solventborne Clearcoat
This specification covers the qualification and performance requirements for exterior, waterborne one-component (1K) basecoat (BC) and two-component (2K) solventborne clearcoat (CC) topcoats that...

References

Advertisement