GMNA - 9984810

High Bake Adhesion Promoter - Solventborne for TPO

active, Most Current
Organization: GMNA
Publication Date: 1 October 2021
Status: active
Page Count: 4
scope:

This specification covers the requirements for a high bake 121 °C (250 °F) waterborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive depending on the needs of the user.

Material Description.

This adhesion promoter is part of a total product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the GMW14797, Approved Paint on Plastics Systems (APOPS), a section of GM Materials Approved Source List which lists approved substrate, cleaning, priming, and topcoat combinations.

Specified herein are material requirements per the Manufacturing Engineering Vehicle Systems Paint Materials Group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.

Symbols.

Not applicable.

Applicability.

Adhesion promoters covered under this standard are typically applied to a GM approved TPO substrate. Adhesion promoters are used under an approved coating system.

Remarks.

None.

Document History

9984810
October 1, 2021
High Bake Adhesion Promoter - Solventborne for TPO
This specification covers the requirements for a high bake 121 °C (250 °F) waterborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive...
May 1, 2019
High Bake Adhesion Promoter - Solventborne for TPO
This specification covers the requirements for a high bake 121 °C (250 °F) waterborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive...
July 1, 2015
High Bake Adhesion Promoter – Solventborne for TPO
This specification covers the requirements for a high bake 121 °C (250 °F) solventborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive...
September 1, 1998
Primer (Adhesion Promoter) - Solventborne for TPO
1 SCOPE. This specification covers the requirements for a solventborne adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be conductive or nonconductive depending on the...
January 1, 1995
Primer (Adhesion Promoter) - Solventborne, Wet on Wet
A description is not available for this item.

References

Advertisement