GMNA - 9984864

Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2018
Status: active
Page Count: 5
scope:

This specification covers the qualification and performance requirements for exterior, one component (1K) solventborne basecoat and two component (2K), matte finish i.e., low gloss solventborne clearcoat topcoats that perform over a bake latitude of 115 °C to 135 °C (240 °F to 275 °F).

Material Description. Basecoat components of these systems are typically 1K (solvent) acrylic melamine. Clearcoat components of these systems are flexible 2K (solvent) urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat (BC/CC) system. The individual components are not interchangeable and are approved for use only with combinations i.e., the basecoat/clearcoat used in qualification testing of the total paint system. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), found in the GM Materials Approved Source List, which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.

Symbols. Not applicable.

Applicability. Topcoats designed for application over a baked primer or adhesion promoter. All Thermoplastic Polyolefin (TPO) substrates using 9984864 must be over an adhesion promoter (9984808 or 9984810) or flame treatment per GMW16133.

Remarks. None.

Document History

April 1, 2023
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) solventborne basecoat and two component (2K), matte finish i.e., low gloss solventborne...
9984864
July 1, 2018
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) solventborne basecoat and two component (2K), matte finish i.e., low gloss solventborne...
May 1, 2013
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one-component (1K), solventborne basecoat and two-component (2K), matte finish (low gloss), solventborne...
August 1, 2011
Topcoat System, 1K Solventborne Basecoat/Matte Finish (Low Gloss) 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, onecomponent (1K) solventborne basecoat and twocomponent (2K), matte finish (low gloss), solventborne clearcoat...
September 1, 2009
Matte Finish 1K Basecoat/2K Clearcoat System for Attached Parts
Material Description. Basecoat components of these systems are solvent borne technologies. Clearcoat components of these systems are two component solvent borne. Typical Applications. This...

References

Advertisement