GMNA - 9984864
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
| Organization: | GMNA |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the qualification and performance requirements for exterior, one-component (1K), solventborne basecoat and two-component (2K), matte finish (low gloss), solventborne clearcoat topcoats that perform over bake latitude of 115 °C to 135 °C (240 °F to 275 °F).
Material Description. Basecoat components of these systems are typically 1K (solvent) acrylic melamine. Clearcoat components of these systems are flexible, 2K (solvent) urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable and are approved for use only with combinations of basecoat/clearcoat of the total paint system which were used in qualification testing.
Symbols. Not applicable.
Typical Applications. These topcoats are designed to be applied over a baked primer or adhesion promoter. All Thermoplastic Polyolefin (TPO) substrates using 9984864 must be over an adhesion promoter (9984808 or 9984810) or flame treatment per GMW16133.
Remarks. Not applicable.
Document History