GMNA - 9984864

Topcoat System, 1K Solventborne Basecoat/Matte Finish (Low Gloss) 2K Clearcoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 August 2011
Status: inactive
Page Count: 2
scope:

This specification covers the qualification and performance requirements for exterior, onecomponent (1K) solventborne basecoat and twocomponent (2K), matte finish (low gloss), solventborne clearcoat topcoat systems.

Material Description. Basecoat components of these systems are typically 1K (solvent) acrylic melamine. Clearcoat components of these systems are flexible, 2K (solvent) urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable and are approved for use only with combinations of basecoat/clearcoat of the total paint system which were used in qualification testing.

Symbols. Not applicable.

Typical Applications. These topcoats are designed to be applied over an adhesion promoter (for Thermoplastic Polyolefin (TPO)) or baked primer.

Remarks. Qualified to this Material Specification. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet qualifications set forth in this specification and those shown on engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.

Document History

April 1, 2023
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) solventborne basecoat and two component (2K), matte finish i.e., low gloss solventborne...
July 1, 2018
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one component (1K) solventborne basecoat and two component (2K), matte finish i.e., low gloss solventborne...
May 1, 2013
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one-component (1K), solventborne basecoat and two-component (2K), matte finish (low gloss), solventborne...
9984864
August 1, 2011
Topcoat System, 1K Solventborne Basecoat/Matte Finish (Low Gloss) 2K Clearcoat
This specification covers the qualification and performance requirements for exterior, onecomponent (1K) solventborne basecoat and twocomponent (2K), matte finish (low gloss), solventborne clearcoat...
September 1, 2009
Matte Finish 1K Basecoat/2K Clearcoat System for Attached Parts
Material Description. Basecoat components of these systems are solvent borne technologies. Clearcoat components of these systems are two component solvent borne. Typical Applications. This...
Advertisement