ISO - 12151-3
Connections for hydraulic fluid power and general use — Hose fittings — Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends
| Organization: | ISO |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This document specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 76 mm inclusive, in accordance with ISO 4397, for use with ports and clamps in accordance with ISO 6162-1 and ISO 6162-2.
Note 1 Materials other than carbon steel can be supplied as agreed between the manufacturer and user.
Note 2 For hose fittings used in hydraulic and pneumatic braking systems on road vehicles (as defined in the scope of ISO/TC 22/SC 2, Road vehicles), see ISO 4038, ISO 4039-1 and ISO 4039-2.
These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with a hose that meets the requirements of the respective hose standards and in general applications with suitable hoses.
Document History