CEI - EN 50397-1/EC

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors

inactive
Organization: CEI
Publication Date: 1 August 2021
Status: inactive
Page Count: 4
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

September 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with...
EN 50397-1/EC
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
A description is not available for this item.
July 1, 2008
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
La presente Norma tratta i requisiti dei cavi e dei relativi accessori per linee aeree aventi uno schermo semiconduttore. I cavi oggetto della Norma sono adatti per tensioni superiori a 1 kV e non...
Advertisement