CEI - EN 50397-1

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC Part 1: Covered conductors

active, Most Current
Organization: CEI
Publication Date: 1 September 2021
Status: active
Page Count: 32
ICS Code (Electronic components in general): 31.020
scope:

This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.

Document History

EN 50397-1
September 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with...
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
A description is not available for this item.
July 1, 2008
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
La presente Norma tratta i requisiti dei cavi e dei relativi accessori per linee aeree aventi uno schermo semiconduttore. I cavi oggetto della Norma sono adatti per tensioni superiori a 1 kV e non...

References

Advertisement