CEI - EN IEC 62351-6

Power systems management and associated information exchange - Data and communications security Part 6: Security for IEC 61850

active, Most Current
Organization: CEI
Publication Date: 1 August 2021
Status: active
Page Count: 42
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62351 specifies messages, procedures, and algorithms for securing the operation of all protocols based on or derived from the IEC 61850 series. This document applies to at least those protocols.

The initial audience for this document is intended to be the members of the working groups developing or making use of the protocols listed in Table 1. For the measures described in this specification to take effect, they must be accepted and referenced by the specifications for the protocols themselves. This document is written to enable that process.

The subsequent audience for this document is intended to be the developers of products that implement these protocols.

Portions of this document may also be of use to managers and executives in order to understand the purpose and requirements of the work.

Document History

EN IEC 62351-6
August 1, 2021
Power systems management and associated information exchange - Data and communications security Part 6: Security for IEC 61850
This part of IEC 62351 specifies messages, procedures, and algorithms for securing the operation of all protocols based on or derived from the IEC 61850 series. This document applies to at least...

References

Advertisement