ISO - 27127

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas — Specification

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 28
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas. Each type is subdivided into two classes, one for onshore duties, and the other for offshore.

- Class A hose is for use onshore.

- Class B hose is for use offshore.

This document is applicable for hose sizes from 25 mm to 250 mm, working pressures from 10,5 bar to 25 bar and operating temperatures from −196 °C to +45 °C, according to class.

NOTE Offshore liquefied natural gas (LNG) hose assemblies are also specified in EN 1474-2. EN 1474-2 does not only specify offshore use, but also ship to shore and other LNG transfer applications.

Document History

27127
November 1, 2021
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas — Specification
This document specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas....
July 1, 2014
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification
This International Standard specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied...

References

Advertisement