ISO 27127

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2014
Status: active
Page Count: 24
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas. Each type is subdivided into two classes, one for onshore duties, and the other for offshore.

- Class A hose is for use onshore.

- Class B hose is for use offshore.

This International Standard is applicable for hose sizes from 25 mm to 250 mm, working pressures from 10,5 bar to 25 bar and operating temperatures from -196 °C to +45 °C, according to class.

NOTE Offshore LNG hose assemblies are also specified in EN 1474-2

Document History

November 1, 2021
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas — Specification
This document specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas....
ISO 27127
July 1, 2014
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification
This International Standard specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied...

References

Advertisement