DLA - SMD-5962-95551 REV E

MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 2 November 2021
Status: active
Page Count: 12
scope:

Scope.

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-95551 REV E
November 2, 2021
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
September 8, 2016
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
July 7, 2008
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
January 29, 2001
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
October 17, 1996
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
December 27, 1994
MICROCIRCUIT, LINEAR, DUAL MICROPOWER VOLTAGE COMPARATORS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...

References

Advertisement