FORD - WSS-M4D1038-A1
POLYAMIDE (PA) 6, HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 10 September 2021 |
| Status: | active |
| Page Count: | 8 |
scope:
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
Document History
WSS-M4D1038-A1
September 10, 2021
POLYAMIDE (PA) 6, HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
April 20, 2016
POLYAMIDE (PA) 6, HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
May 10, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds.