FORD WSS-M4D1038-A1

POLYAMIDE (PA) 6, HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 10 May 2013
Status: inactive
Page Count: 6
scope:

The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds.

Document History

September 10, 2021
POLYAMIDE (PA) 6, HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
April 20, 2016
POLYAMIDE (PA) 6, HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
FORD WSS-M4D1038-A1
May 10, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds.

References

Advertisement