DSF/PREN IEC 60598-2-2
Luminaires – Part 2-2: Particular requirements – Recessed luminaires
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Lighting installation systems): | 29.140.50 |
scope:
This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed air-handling luminaires for use with a ventilation duct or ventilated space (plenum). NOTE - The expressions "ventilation" and "ventilated" in this section refer to forced ventilation.
Document History
Luminaires – Part 2-2: Particular requirements – Recessed luminaires
This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for...
DSF/PREN IEC 60598-2-2
Luminaires – Part 2-2: Particular requirements – Recessed luminaires
This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for...