DSF/FPREN IEC 60598-2-2

Luminaires – Part 2-2: Particular requirements – Recessed luminaires

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Lighting installation systems): 29.140.50
scope:

This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed air-handling luminaires for use with a ventilation duct or ventilated space (plenum). NOTE - The expressions "ventilation" and "ventilated" in this section refer to forced ventilation.

Document History

DSF/FPREN IEC 60598-2-2
Luminaires – Part 2-2: Particular requirements – Recessed luminaires
This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for...
Luminaires – Part 2-2: Particular requirements – Recessed luminaires
This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for...
Advertisement