DSF/PREN ISO 4943

Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO/DIS 4943:2021)

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 % (mass fraction) to 3,0 % (mass fraction).

Document History

September 28, 2022
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO 4943:2022)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
DSF/PREN ISO 4943
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO/DIS 4943:2021)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO/FDIS 4943:2022)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
Advertisement