DS/EN ISO 4943
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO 4943:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 28 September 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 % (mass fraction) to 3,0 % (mass fraction).
Document History
DS/EN ISO 4943
September 28, 2022
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO 4943:2022)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO/DIS 4943:2021)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method (ISO/FDIS 4943:2022)
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...