DLA - MIL-PRF-83401/13B (3)

RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP

active, Most Current
Organization: DLA
Publication Date: 19 October 2021
Status: active
Page Count: 6
scope:

Scope.

This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance tolerances. This specification has two product levels, a high reliability, 100 percent burn-in screened "M" part number level and nonburn-in screened part number "C". Designers are CAUTIONED on using these resistors in high power pulses applications (see 6.4).

Document History

MIL-PRF-83401/13B (3)
October 19, 2021
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
Scope. This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
August 18, 2016
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
February 3, 2011
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
May 5, 2006
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
December 8, 2000
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
A description is not available for this item.
March 18, 1996
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
This specification covers the associated requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and resistance tolerances....
August 13, 1991
RESISTOR NETWORK, FIXED, FILM, STYLE RZ130, 14 PIN DIP
This specification covers the detail requirements for style RZ130, 14 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance tolerances....

References

Advertisement