ISO/IEC DIS 29168-2

Information technology — Open systems interconnection — Part 2: Procedures for the object identifier resolution system operational agency

pending
Organization: ISO
Publication Date: 27 October 2021
Status: pending
Page Count: 14
ICS Code (Software): 35.080
scope:

This part of ISO/IEC 29168 specifies the mechanisms and criteria to be applied for the selection and approval of the object identifier resolution system (ORS) operational agency, and includes procedures that the operational agency is required to follow.

It also addresses any future modification of the procedures, and the procedures for any change of the operational agency.

It lists the object identifier (OID) nodes for which the operational agency is required to provide ORS support.

It gives the required level of support for these nodes.

It gives the procedures by which lower-level nodes can apply for ORS support (class A, class B, or class C), and the role of the operational agency in providing these levels of support.

It determines the basis for charges that might be levied for these levels of support.

Document History

ISO/IEC DIS 29168-2
October 27, 2021
Information technology — Open systems interconnection — Part 2: Procedures for the object identifier resolution system operational agency
This part of ISO/IEC 29168 specifies the mechanisms and criteria to be applied for the selection and approval of the object identifier resolution system (ORS) operational agency, and includes...
September 15, 2011
Information technology - Open systems interconnection - Part 2: Procedures for the object identifier resolution system operational agency
This part of ISO/IEC 29168 specifies the mechanisms and criteria to be applied for the selection and approval of the object identifier resolution system (ORS) operational agency, and includes...

References

Advertisement