CEI - EN IEC 60794-1-2

Optical fibre cables Part 1-2: Generic specification - Basic optical cable test procedures - General guidance

active, Most Current
Organization: CEI
Publication Date: 1 October 2021
Status: active
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

An objective of this document is to define general requirements and methodology guidance applicable to all of the cable test methods of IEC 60794-1 (all parts).

A second objective of this document is to provide the end user with an overview of the different test methods contained in the different parts of the IEC 60794-1 series, numbered -Xnn. Table 1 shows the different parts.

These documents define test procedures to be used in establishing uniform requirements for the geometrical, transmission, material, mechanical, ageing (environmental exposure) and climatic properties of optical fibre cables, and electrical requirements where appropriate.

Throughout the documents, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc.

The secondary objective of this document is to provide the end user with useful guidance when testing optical fibre cables.

Document History

EN IEC 60794-1-2
October 1, 2021
Optical fibre cables Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres...
October 1, 2017
Optical fibre cables Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
August 1, 2017
Optical fibre cables Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres...
July 1, 2014
Optical fibre cables Part 1-2: Generic specification - Cross reference table for optical cable test procedures
Scope and object This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both...
September 1, 2005
Optical fibre cables Part 1-2: Generic specification - Basic optical cable test procedures
Norma recepita mediante l'annuncio su CEINFORMA settembre 2005.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.
October 1, 2000
Cavi a fibre ottiche - Parte 1-2: Specifica generica - Procedure di prova fondamentali per cavi a fibre ottiche
Questa parte della Norma EN 60794 si applica ai cavi a fibre ottiche destinati ad essere utilizzati nei sistemi di telecomunicazioni e nei dispositivi utilizzanti tecniche analoghe nonché ai cavi...

References

Advertisement