CEI EN 60794-1-2
Optical fibre cables Part 1-2: Generic specification - Cross reference table for optical cable test procedures
| Organization: | CEI |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Scope and object
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to provide the end user with a cross reference table between the second edition of IEC 60794-1-2:2003 and the five new separate parts into which is has now been split up, namely:
- IEC 60794-1-2, Cross reference table
- IEC 60794-1-20, General and definitions
- IEC 60794-1-21, Mechanical tests
- IEC 60794-1-22, Environmental tests
- IEC 60794-1-23, Cable elements tests
- IEC 60794-1-24, Electrical tests
Document History