ISO - 9809-4

Gas cylinders — Design, construction and testing of refillable seamless steel gas cylinders and tubes — Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 62
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the minimum requirements for the materials, design, construction and workmanship, manufacturing processes, examinations and testing at time of manufacture for refillable, seamless, stainless steel gas cylinders with water capacities up to and including 150 l.

It is applicable to cylinders for compressed, liquefied and dissolved gases with a maximum actual tensile strength, Rma, of less than 1 100 MPa.

NOTE If so desired, cylinders of water capacity between 150 l and 450 l can be manufactured to be in full conformance to this document.

 

 

Document History

9809-4
November 1, 2021
Gas cylinders — Design, construction and testing of refillable seamless steel gas cylinders and tubes — Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa
This document specifies the minimum requirements for the materials, design, construction and workmanship, manufacturing processes, examinations and testing at time of manufacture for refillable,...
July 15, 2014
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa
This part of ISO 9809 specifies the minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations, and tests at manufacture of refillable seamless...

References

Advertisement