DLA - MIL-PRF-19500/420N (1)
SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER, RECTIFIER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), AND UN-ENCAPSULATED, TYPES 1N5550 THROUGH 1N5554, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | DLA |
| Publication Date: | 25 October 2021 |
| Status: | inactive |
| Page Count: | 28 |
scope:
Scope.
This specification covers the performance requirements for silicon, general purpose, power rectifier semiconductor diodes. The diode is non cavity double plug construction, with high temperature metallurgical bonds (category 1) between both sides of the silicon die and terminal pins. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each encapsulated device. Two levels of product assurance (JANHC and JANKC) are provided for each un-encapsulated device type.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History