DS/EN IEC 62868-1
Organic light emitting diode (OLED) Light sources for general lighting – Safety – Part 1: General requirements and tests
active, Most Current
| Organization: | DS |
| Publication Date: | 8 November 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
IEC 62868-1:2020 specifies general safety requirements of OLED products for use on DC supplies up to 1000 V or AC supplies up to 1000 V at 50 Hz or 60 Hz for indoors and similar general lighting purposes. This document applies to any OLED light sources which are not covered by IEC 62868-2 (all parts). This first edition cancels and replaces IEC 62868 published in 2014.
Document History
DS/EN IEC 62868-1
November 8, 2021
Organic light emitting diode (OLED) Light sources for general lighting – Safety – Part 1: General requirements and tests
IEC 62868-1:2020 specifies general safety requirements of OLED products for use on DC supplies up to 1000 V or AC supplies up to 1000 V at 50 Hz or 60 Hz for indoors and similar general lighting...
Organic light emitting diode (OLED) Light sources for general lighting – Safety – Part 1: General requirements and tests
IEC 62868-1:2020 specifies general safety requirements of OLED products for use on DC supplies up to 1000 V or AC supplies up to 1000 V at 50 Hz or 60 Hz for indoors and similar general lighting...