DS/EN 62868
Organic light emitting diode (OLED) panels for general lighting – Safety requirements
| Organization: | DS |
| Publication Date: | 19 November 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This International Standard specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose. NOTE 1 - At this moment only test methods for d.c. operated OLED panels are provided. Provisions for a.c. operated OLED panels are under consideration. NOTE 2 - The construction of OLED tiles and panels is illustrated in Annex A. NOTE 3 - The OLED lighting system consisting of OLED panels or modules is illustrated in Annex D.
Document History