DSF/FprEN 62868
Organic light emitting diode (OLED) panels for general lighting - Safety requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
scope:
This International Standard specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose NOTE 1 At this moment only test methods for d.c. operated OLED panels are provided. Provisions for a.c. operated OLED panels are under consideration. NOTE 2 The construction of OLED tiles and panels is illustrated in Annex A. NOTE 3 The OLED lighting system consisting of OLED panels or modules is illustrated in Annex D.
Document History