DSF/PREN ISO 4210-1

Cycles – Safety requirements for bicycles – Part 1: Terms and definitions (ISO/DIS 4210-1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Cycles): 43.150
ICS Code (Road vehicle engineering (Vocabularies)): 01.040.43
scope:

This part of ISO 4210 specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1. This part of ISO 4210 does not apply to specialized types of bicycle such as delivery bicycles, recumbent bicycles, tandems, BMX bicycles, and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres. NOTE - For bicycles with a maximum saddle height of 435 mm or less, see ISO 8124-1, and with a maximum saddle height of more than 435 mm and less than 635 mm, see ISO 8098.

Document History

January 31, 2023
Cycles – Safety requirements for bicycles – Part 1: Vocabulary (ISO 4210-1:2023)
This document specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having maximum saddle height 635 mm...
July 28, 2014
Cycles – Safety requirements for bicycles – Part 1: Terms and definitions
&&&&& This standard specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies, and lays down guide lines for manufacturer"s instructions on...
Cycles - Safety requirements for bicycles - Part 1: Terms and definitions (ISO/FDIS 4210-1:2014)
This standard specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies, and lays down guide lines for manufacturer"s instructions on the use...
Cycles - Safety requirements for bicycles - Part 1: Terms and definitions (ISO/DIS 4210-1:2012)
This part of ISO 4210 specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given...
DSF/PREN ISO 4210-1
Cycles – Safety requirements for bicycles – Part 1: Terms and definitions (ISO/DIS 4210-1:2021)
This part of ISO 4210 specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given...
Advertisement