DSF/prEN ISO 4210-1
Cycles - Safety requirements for bicycles - Part 1: Terms and definitions (ISO/DIS 4210-1:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cycles): | 43.150 |
scope:
This part of ISO 4210 specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1. This document does not apply to specialised types of bicycle such as tradesman's delivery bicycles, recumbent bicycles, tandems and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres. NOTE For bicycles with a maximum saddle height of 435 mm or less (see ISO 8124-1[1]) and with a maximum saddle height of more than 435 mm and less than 635 mm (see ISO 8098[2]).
Document History