ISO/IEC/IEEE 8802-1AS

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for timesensitive applications in bridged local area networks

active
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 422
ICS Code (Networking): 35.110
scope:

This standard specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and time-sensitive control, across networks, for example, IEEE 802 and similar media. This includes the maintenance of synchronized time during normal operation and following addition, removal, or failure of network components and network reconfiguration. It specifies the use of IEEE 1588™ specifications where applicable in the context of IEEE Std 802.1Q™-2018.1 Synchronization to an externally provided timing signal [e.g., a recognized timing standard such as Coordinated Universal Time (UTC) or International Atomic Time (TAI)] is not part of this standard but is not precluded.

Purpose

This standard enables systems to meet the respective jitter, wander, and time-synchronization requirements for time-sensitive applications, including those that involve multiple streams delivered to multiple end stations. To facilitate the widespread use of packet networks for these applications, synchronization information is one of the components needed at each network element where time-sensitive application data are mapped or demapped or a time-sensitive function is performed. This standard leverages the work of the IEEE 1588 Working Group by developing the additional specifications needed to address these requirements.

1 Information on references can be found in Clause 2.

Document History

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks TECHNICAL CORRIGENDUM 1: Technical and editorial corrections
Technical and editorial corrections to IEEE Std 802.1AS™-2020 are provided in this corrigendum.
ISO/IEC/IEEE 8802-1AS
November 1, 2021
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for timesensitive applications in bridged local area networks
This standard specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
February 15, 2014
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for timesensitive applications in bridged local area networks
A description is not available for this item.

References

Advertisement