ISO/IEC/IEEE 8802-1AS CORR 1
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks TECHNICAL CORRIGENDUM 1: Technical and editorial corrections
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
Technical and editorial corrections to IEEE Std 802.1AS™-2020 are provided in this corrigendum.
Document History
ISO/IEC/IEEE 8802-1AS CORR 1
January 1, 2023
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks TECHNICAL CORRIGENDUM 1: Technical and editorial corrections
Technical and editorial corrections to IEEE Std 802.1AS™-2020 are provided in this corrigendum.
November 1, 2021
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AS: Timing and synchronization for timesensitive applications in bridged local area networks
This standard specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
February 15, 2014
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for timesensitive applications in bridged local area networks
A description is not available for this item.