ISO - 22402-1
Medium-transfer units for tool interfaces — Part 1: Transfer units for hollow taper shanks in accordance with the ISO 12164 series
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in hollow taper shanks taper in accordance with the ISO 12164 series.
Document History
22402-1
November 1, 2021
Medium-transfer units for tool interfaces — Part 1: Transfer units for hollow taper shanks in accordance with the ISO 12164 series
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in hollow taper shanks taper in accordance with the ISO...