IEC - 60335-2-28

Household and similar electrical appliances – Safety – Part 2-28: Particular requirements for sewing machines

active, Most Current
Organization: IEC
Publication Date: 1 November 2021
Status: active
Page Count: 40
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
ICS Code (Sewing machines and other equipment for the clothing industry): 61.080
scope:

This part of IEC 60335 deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances, including direct current (DC) supplied appliances and battery-operated appliances.

Overlock machines and electrical sets are within the scope of this standard.

Appliances not intended for normal household use, but that nevertheless can be a source of danger to the public, such as sewing machines intended to be used by laymen in shops and in light industry, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

This standard does not apply to

- appliances intended exclusively for industrial purposes;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Document History

60335-2-28
November 1, 2021
Household and similar electrical appliances – Safety – Part 2-28: Particular requirements for sewing machines
This part of IEC 60335 deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
July 1, 2008
Household and similar electrical appliances – Safety – Part 2-28: Particular requirements for sewing machines
This clause of Part 1 is replaced by: This International Standard deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for...
April 1, 2008
AMENDMENT 1 Household and similar electrical appliances – Safety – Part 2-28: Particular requirements for sewing machines
A description is not available for this item.
October 1, 2002
Household and similar electrical appliances Safety Part 2-28: Particular requirements for sewing machines
A description is not available for this item.
August 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Sewing Machines
A description is not available for this item.

References

Advertisement