CENELEC - EN IEC 62868-2-2
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-2: Particular requirements - Integrated OLED modules
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62868 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1 000 V or AC supplies up to 1 000 V RMS at 50 Hz or 60Hz.
Document History
EN IEC 62868-2-2
November 1, 2021
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-2: Particular requirements - Integrated OLED modules
This part of IEC 62868 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1 000 V or AC supplies up to 1 000 V RMS...