DIN EN ISO 18608

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017); German and English version prEN ISO 18608:2021

inactive
Organization: DIN
Publication Date: 1 January 2022
Status: inactive
Page Count: 31
ICS Code (Advanced ceramics): 81.060.30

Document History

June 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017)
A description is not available for this item.
DIN EN ISO 18608
January 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017); German and English version prEN ISO 18608:2021
A description is not available for this item.
Advertisement