DIN EN ISO 18608
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
DIN EN ISO 18608
June 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017)
A description is not available for this item.
January 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017); German and English version prEN ISO 18608:2021
A description is not available for this item.