DSF/ISO/FDIS 17194
Structural adhesives – Standard database of properties
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also reviewed for the measurement of these data to facilitate traceability of recorded values (see Introduction).
Document History
February 15, 2022
Structural adhesives – Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...
DSF/ISO/FDIS 17194
Structural adhesives – Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...