DS/ISO 17194

Structural adhesives – Standard database of properties

active, Most Current
Organization: DS
Publication Date: 15 February 2022
Status: active
Page Count: 16
ICS Code (Adhesives): 83.180
scope:

This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also reviewed for the measurement of these data to facilitate traceability of recorded values (see Introduction).

Document History

DS/ISO 17194
February 15, 2022
Structural adhesives – Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...
Structural adhesives – Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...
Advertisement