CEN - EN 13286-1

Unbound and hydraulically bound mixtures - Part 1: Test methods for laboratory reference density and water content - Introduction, general requirements and sampling

active, Most Current
Organization: CEN
Publication Date: 1 November 2021
Status: active
Page Count: 16
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a number of test methods for the determination of the relationship between the water content and the density of unbound and hydraulically bound mixtures under specified test conditions. The test results provide an estimate of the mixture density that can be achieved and provides a reference parameter for assessing the density of the compacted layer of the mixture.

The test results are used as a basis for specifying requirements for hydraulically bound and unbound mixtures.

The test result also allows a conclusion to be drawn as to the water content at which a mixture can be satisfactorily compacted in order to achieve a given density.

Document History

EN 13286-1
November 1, 2021
Unbound and hydraulically bound mixtures - Part 1: Test methods for laboratory reference density and water content - Introduction, general requirements and sampling
This document specifies a number of test methods for the determination of the relationship between the water content and the density of unbound and hydraulically bound mixtures under specified test...
March 14, 2003
Unbound and hydraulically bound mixtures - Part 1: Test methods for laboratory reference density and water content - Introduction, general requirements and sampling
A description is not available for this item.

References

Advertisement