CEN - EN 13286-2

Unbound and hydraulically bound mixtures - Part 2: Test methods for laboratory reference density and water content - Proctor compaction

active, Most Current
Organization: CEN
Publication Date: 1 September 2010
Status: active
Page Count: 34
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies test methods for the determination of the relationship between the water content and the dry density of hydraulically bound or unbound mixtures after compaction under specified test conditions using Proctor compaction. It allows an estimate of the mixture density that can be achieved on construction sites and provides a reference parameter for assessing the density of the compacted layer of the mixture.

This European Standard applies only to unbound and hydraulically bound mixtures of aggregates used in road construction and civil engineering work. It is not applicable to soils for earthworks. The results of this test method can be used as a basis for comparing mixtures before use in road construction. The test results also allow a conclusion to be drawn as to the water content at which mixtures can be satisfactorily compacted in order to achieve a given dry density.

This test is suitable for mixtures with different values of upper sieve (D) size up to 63 mm and an oversize up to 25 % by mass.

Document History

EN 13286-2
September 1, 2010
Unbound and hydraulically bound mixtures - Part 2: Test methods for laboratory reference density and water content - Proctor compaction
This European Standard specifies test methods for the determination of the relationship between the water content and the dry density of hydraulically bound or unbound mixtures after compaction under...
September 1, 2010
Unbound and hydraulically bound mixtures - Part 2: Test methods for laboratory reference density and water content - Proctor compaction
This European Standard specifies test methods for the determination of the relationship between the water content and the dry density of hydraulically bound or unbound mixtures after compaction under...
July 1, 2004
Unbound and hydraulically bound mixtures - Part 2: Test methods for the determination of the laboratory reference density and water content - Proctor compaction
A description is not available for this item.

References

Advertisement