CENELEC - EN 61534-21
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
| Organization: | CENELEC |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Addition:
This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted, suspended or spaced away from the surface using fixing devices.
Addition:
Add the following Note after the last dashed item under 1.2:
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.
Document History