CENELEC - EN 61534-21

Powertrack systems Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting

inactive
Organization: CENELEC
Publication Date: 1 September 2006
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20

Document History

August 1, 2014
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface...
August 1, 2014
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows:  Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems...
EN 61534-21
September 1, 2006
Powertrack systems Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
A description is not available for this item.

References

Advertisement